Renesas Electronics Corporation Logic - FIFOs Memory 5962-8953605UA

Description
LCC 11.40X13.97X1.78 MM, 1.27MM
Datasheet
Description
LCC 11.40X13.97X1.78 MM, 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 5962-8953605UA - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
5962-8953605UA
Logic - FIFOs Memory 5962-8953605UA
LCC 11.40X13.97X1.78 MM, 1.27MM

LCC 11.40X13.97X1.78 MM, 1.27MM

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 5962-8953605UA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
5962-8953605UA
Integrated Circuits (ICs) - Logic - FIFOs Memory 5962-8953605UA
LCC 11.40X13.97X1.78 MM, 1.27MM

LCC 11.40X13.97X1.78 MM, 1.27MM

Supplier's Site
FIFOs Memory - 5962-8953605UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
5962-8953605UA
FIFOs Memory 5962-8953605UA
Asynchronous FIFO 9K (1K x 9) Uni-Directional 25MHz 30ns 32-LCC (13.97x11.43)

Asynchronous FIFO 9K (1K x 9) Uni-Directional 25MHz 30ns 32-LCC (13.97x11.43)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 5962-8953605UA 5962-8953605UA 5962-8953605UA
Product Name Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 25 MHz 25 MHz
Access Time 30 ns 30 ns 30 ns
Operating Current 100 mA 100 mA 100 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 457780-2590 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details