The 7005L20GB is a high-speed 8K x 8 dual-ported static RAM from Quarktwin Technology Ltd., designed for asynchronous operation. It features true dual-ported memory cells, allowing simultaneous reads from the same memory location. The device operates with a maximum access time of 20 ns and consumes typical power of 700 mW during active operation and 1 mW in standby mode. It supports battery backup operation with data retention at 2V. The memory can be expanded to 16 bits or more by cascading multiple devices using a master/slave configuration, facilitating full-speed operation without additional logic. The 7005L20GB is available in a 68-pin PGA package and is suitable for industrial applications with a temperature range of -40°C to +85°C. It is also compliant with military specifications, making it a reliable choice for demanding environments.
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 20 ns 68-PGA (29.46x29.46)
IC SRAM 64KBIT PARALLEL 68PGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 7005L20GB | 7005L20GB |
| Product Name | Memory | Memory |
| Memory Category | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 20 ns | 20 ns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |