The IDT7024 is a high-speed 4K x 16 dual-port static RAM designed for applications requiring simultaneous access to memory locations. It supports independent, asynchronous read and write operations from two separate ports, making it suitable for systems that demand high data throughput. The device operates with a single 5V (±10%) power supply and features low power consumption, with typical active power at 750mW and standby power as low as 1mW for low-power versions. The IDT7024 is available in multiple package types, including 84-pin PGA, Flatpack, PLCC, and 100-pin Thin Quad Flatpack, accommodating various design requirements. It operates across a range of temperature grades, including industrial (-40°C to +85°C) and military (-55°C to +125°C), ensuring reliability in demanding environments. The device also includes features such as on-chip port arbitration, semaphore signaling, and battery backup operation for data retention at 2V. Engineers considering this memory solution will find it beneficial for applications that require high-speed data access and robust performance in both commercial and industrial settings.
SRAM - Dual Port, Synchronous Memory IC 64Kbit Parallel 45 ns 84-PGA (27.94x27.94)
IC SRAM 64KBIT PARALLEL 84PGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 5962-9166206MXA | 5962-9166206MXA |
| Product Name | Memory | Memory |
| Memory Category | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 45 ns | 45 ns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |