Microchip Technology, Inc. 1MHZ Memory IC and Storage Component 47C16-I/P

Description
IC EERAM 16KBIT I2C 1MHZ 8DIP Product overview: 47C16-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47C16-I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EERAM 16KBIT I2C 1MHZ 8DIP Product overview: 47C16-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47C16-I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-47C16-I/P
1MHZ Memory IC and Storage Component 774-47C16-I/P
IC EERAM 16KBIT I2C 1MHZ 8DIP Product overview: 47C16-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47C16-I/P can be used for catalog matching and distributor lookup.

IC EERAM 16KBIT I2C 1MHZ 8DIP Product overview: 47C16-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47C16-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 47C16-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM, SRAM Memory IC 16Kb (2K x 8) I²C 1MHz 400ns 8-PDIP

EEPROM, SRAM Memory IC 16Kb (2K x 8) I²C 1MHz 400ns 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1323245-47C16-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1323245-47C16-I/P
Integrated Circuits (ICs) - Memory - Memory 1323245-47C16-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1323245-47C16-I/P Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tube Standard Package: 60 Mounting: Through Hole Technology: EEPROM, SRAM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 400 ns Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-DIP (0.300", 7.62mm) Memory Format: EERAM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 1ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Base Product Number: 47C16 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1323245-47C16-I/P
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 60
Mounting: Through Hole
Technology: EEPROM, SRAM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 400 ns
Voltage - Supply: 4.5V ~ 5.5V
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-DIP (0.300", 7.62mm)
Memory Format: EERAM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 1ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Base Product Number: 47C16
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SRAM - 1468905 - RS Components, Ltd.
Corby, Northants, United Kingdom
16K SRAM & EEPROM I2C 1MHz 5V DIP8

16K SRAM & EEPROM I2C 1MHz 5V DIP8

Supplier's Site
SRAM - 1463208 - RS Components, Ltd.
Corby, Northants, United Kingdom
16K SRAM & EEPROM I2C 1MHz 5V DIP8

16K SRAM & EEPROM I2C 1MHz 5V DIP8

Supplier's Site
SRAM - 1468905P - RS Components, Ltd.
Corby, Northants, United Kingdom
16K SRAM & EEPROM I2C 1MHz 5V DIP8

16K SRAM & EEPROM I2C 1MHz 5V DIP8

Supplier's Site
IC EERAM 16KBIT I2C 1MHZ 8DIP

IC EERAM 16KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
Memory - 47C16-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM, SRAM Memory IC 16Kbit I²C 1 MHz 400 ns 8-PDIP

EEPROM, SRAM Memory IC 16Kbit I²C 1 MHz 400 ns 8-PDIP

Buy Now Datasheet
Eeram, 16Kbit, 2K X 8Bit, Dip-8; Memory Type Microchip - 03AC0256 - Newark, An Avnet Company
Chicago, IL, United States
Eeram, 16Kbit, 2K X 8Bit, Dip-8; Memory Type Microchip
03AC0256
Eeram, 16Kbit, 2K X 8Bit, Dip-8; Memory Type Microchip 03AC0256
EERAM, 16KBIT, 2K X 8BIT, DIP-8; Memory Type:EERAM; Memory Size:16Kbit; NVRAM Memory Configuration:2K x 8bit; IC Interface Type:I2C; Access Time:-; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

EERAM, 16KBIT, 2K X 8BIT, DIP-8; Memory Type:EERAM; Memory Size:16Kbit; NVRAM Memory Configuration:2K x 8bit; IC Interface Type:I2C; Access Time:-; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 47C16-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
47C16-I/P
Integrated Circuits (ICs) - Memory - Memory 47C16-I/P
IC EERAM 16KBIT I2C 1MHZ 8DIP

IC EERAM 16KBIT I2C 1MHZ 8DIP

Supplier's Site
IC EERAM 16KBIT I2C 1MHZ 8DIP

IC EERAM 16KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-47C16-I/P 47C16-I/P-ND 1323245-47C16-I/P 1468905 1468905P 47C16-I/P 47C16-I/P 03AC0256 47C16-I/P 47C16-I/P
Product Name 1MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory SRAM SRAM Memory Memory Eeram, 16Kbit, 2K X 8Bit, Dip-8; Memory Type Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; SRAM Chip EEPROM EEPROM; Non-Volatile; SRAM Chip SRAM Chip SRAM Chip EERAM EERAM Non-Volatile EEPROM, SRAM
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Pins 8 8 8
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300", 7.62mm) DIP DIP; 8-DIP (0.300\", 7.62mm) DIP DIP; 8-DIP (0.300", 7.62mm)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5 v 4.5V ~ 5.5V -40degC ~ 85degC (TA) 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C04TDI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
 - 93415FM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers