Renesas Electronics Corporation Memory - SRAM - 6116LA90TDB 6116LA90TDB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920899-6116LA90TDB Operating Temperature Range: -55°C ~ 125°C (TA) Features: SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 90 ns 24-CDIP Package: 24-CDIP (0.300", 7.62mm) Package: Tray Mounting: Through Hole Family Name: IDT6116 Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT6116LA90TDB, IDT6116LA90TDB-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920899-6116LA90TDB Operating Temperature Range: -55°C ~ 125°C (TA) Features: SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 90 ns 24-CDIP Package: 24-CDIP (0.300", 7.62mm) Package: Tray Mounting: Through Hole Family Name: IDT6116 Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT6116LA90TDB, IDT6116LA90TDB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 6116LA90TDB - 920899-6116LA90TDB - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 6116LA90TDB
920899-6116LA90TDB
Memory - SRAM - 6116LA90TDB 920899-6116LA90TDB
Manufacturer: Renesas Electronics America Win Source Part Number: 920899-6116LA90TDB Operating Temperature Range: -55°C ~ 125°C (TA) Features: SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 90 ns 24-CDIP Package: 24-CDIP (0.300", 7.62mm) Package: Tray Mounting: Through Hole Family Name: IDT6116 Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT6116LA90TDB, IDT6116LA90TDB-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920899-6116LA90TDB
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 90 ns 24-CDIP
Package: 24-CDIP (0.300", 7.62mm)
Package: Tray
Mounting: Through Hole
Family Name: IDT6116
Categories: Integrated Circuits (ICs)
Case / Package: 24-CDIP
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT6116LA90TDB, IDT6116LA90TDB-ND

Buy Now Datasheet
IC SRAM 16KBIT PARALLEL 24CDIP

IC SRAM 16KBIT PARALLEL 24CDIP

Supplier's Site Datasheet
Memory - 6116LA90TDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 16Kbit Parallel 90 ns 24-CDIP

SRAM - Asynchronous Memory IC 16Kbit Parallel 90 ns 24-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 920899-6116LA90TDB 6116LA90TDB 6116LA90TDB
Product Name Memory - SRAM - 6116LA90TDB Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-CDIP DIP; 24-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory IC and Storage Component - 774-CY14B101LA-BA25XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 25 ns
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details