IC SRAM 64KBIT PARALLEL 68PLCC Product overview: 7005S35J8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7005S35J8 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 920904-7005S35J8
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 35 ns 68-PLCC (24.21x24.21)
Package: Reel - TR
Package: 68-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT7005
Categories: Integrated Circuits (ICs)
Case / Package: 68-PLCC (24.21x24.21)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7005S35J8, IDT7005S35J8-ND
IC SRAM 64KBIT PARALLEL 68PLCC
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 35 ns 68-PLCC (24.21x24.21)
IC SRAM 64KBIT PARALLEL 68PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-7005S35J8 | 920904-7005S35J8 | 7005S35J8 | 7005S35J8 | 7005S35J8 |
| Product Name | Memory IC and Storage Component | Memory - SRAM - 7005S35J8 | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 35 ns | 35 ns | 35 ns | ||
| Cycle Time | 35 ns | 35 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |