Microchip Technology, Inc. Memory 34LC02T-E/ST

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 400ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 400ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 34LC02T-E/STTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 400ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 400ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 34LC02T-E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
34LC02T-E/ST
Integrated Circuits (ICs) - Memory - Memory 34LC02T-E/ST
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

Supplier's Site
Memory - 34LC02T-E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 400 ns 8-TSSOP

EEPROM Memory IC 2Kbit I²C 1 MHz 400 ns 8-TSSOP

Buy Now Datasheet
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip - 98M5468 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip
98M5468
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip 98M5468
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.2V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 34LC02T-E/STTR-ND 34LC02T-E/ST 34LC02T-E/ST 34LC02T-E/ST 98M5468
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) TSSOP
Supply Voltage 2.2V ~ 5.5V -40degC ~ 125degC (TA) 2.2V ~ 5.5V
Access Time 400 ns 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 980000259 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details