IC SRAM 16KBIT PARALLEL 24CDIP Product overview: 5962-8874001LA from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-5962-8874001LA can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 907585-5962-8874001L
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: SRAM - Synchronous Memory IC 16Kb (2K x 8) Parallel 35 ns 24-CDIP
Package: 24-CDIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 6116
Categories: Integrated Circuits (ICs)
Case / Package: 24-CDIP
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 15
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
IC SRAM 16KBIT PARALLEL 24CDIP
IC SRAM 16KBIT PARALLEL 24CDIP
SRAM - Synchronous Memory IC 16Kbit Parallel 35 ns 24-CDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-5962-8874001LA | 907585-5962-8874001LA | 5962-8874001LA | 5962-8874001LA | 5962-8874001LA |
| Product Name | Memory IC and Storage Component | Memory - SRAM - 5962-8874001LA | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 35 ns | 35 ns | 35 ns | ||
| Cycle Time | 35 ns | 35 ns | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |