IC SRAM 32KBIT PARALLEL 48LCC
SRAM - Dual Port, Synchronous Memory IC 32Kbit Parallel 35 ns 48-LCC (14.22x14.22)
IC SRAM 32KBIT PARALLEL 48LCC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 5962-8976408MYA | 5962-8976408MYA | 5962-8976408MYA |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Cycle Time | 35 ns | ||
| Density | 32 kbits | 32 kbits | 32 kbits |
| Supply Voltage | Surface Mount | 4.5V ~ 5.5V |