Renesas Electronics Corporation Logic - FIFOs Memory 5962-9167703MZA

Description
LCC 11.40X13.97X1.78 MM, 1.27MM
Datasheet
Description
LCC 11.40X13.97X1.78 MM, 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 5962-9167703MZA - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
5962-9167703MZA
Logic - FIFOs Memory 5962-9167703MZA
LCC 11.40X13.97X1.78 MM, 1.27MM

LCC 11.40X13.97X1.78 MM, 1.27MM

Supplier's Site Datasheet
FIFOs Memory - 5962-9167703MZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
5962-9167703MZA
FIFOs Memory 5962-9167703MZA
Asynchronous FIFO 72K (8K x 9) Uni-Directional 25MHz 30ns 32-LCC (13.97x11.43)

Asynchronous FIFO 72K (8K x 9) Uni-Directional 25MHz 30ns 32-LCC (13.97x11.43)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 5962-9167703MZA 5962-9167703MZA
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 25 MHz 25 MHz
Access Time 30 ns 30 ns
Operating Current 150 mA 150 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details