Win Source Part Number: 1340210-48L512-I/SN
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tube
Standard Package: 100
Technology: EEPROM, SRAM
Memory Type: Non-Volatile
Memory Size: 512Kbit
Voltage - Supply: 2.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EERAM
Clock Frequency: 66 MHz
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 48L512
Product Status: Obsolete
Memory Organization: 64K x 8
IC EERAM 512KBIT SPI 66MHZ 8SOIC Product overview: 48L512-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-48L512-I/SN can be used for catalog matching and distributor lookup.
EEPROM, SRAM Memory IC 512Kb (64K x 8) SPI 66MHz 8-SOIC
IC EERAM 512KBIT SPI 66MHZ 8SOIC
EEPROM, SRAM Memory IC 512Kbit SPI 66 MHz 8-SOIC
SRAM, 512KBIT, -40 TO 85DEG C; Memory Size:512Kbit; SRAM Memory Configuration:64K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:NSOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC EERAM 512KBIT SPI 66MHZ 8SOIC
IC EERAM 512KBIT SPI 66MHZ 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1340210-48L512-I/SN | 774-48L512-I/SN | 150-48L512-I/SN-ND | 48L512-I/SN | 48L512-I/SN | 51AH8514 | 48L512-I/SN | 48L512-I/SN |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | 66MHZ Memory IC and Storage Component | Memory | Memory | Memory | Sram, 512Kbit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile; SRAM Chip | EEPROM | EERAM | EERAM | SRAM Chip | Non-Volatile | EEPROM, SRAM | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | NSOIC | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | ||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | ||
| Access Time | 10 ns |