Renesas Electronics Corporation Memory IC and Storage Component 5962-8855203XA

Description
IC SRAM 256KBIT PARALLEL 28CDIP Product overview: 5962-8855203XA from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-5962-8855203XA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 256KBIT PARALLEL 28CDIP Product overview: 5962-8855203XA from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-5962-8855203XA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-5962-8855203XA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-5962-8855203XA
Memory IC and Storage Component 774-5962-8855203XA
IC SRAM 256KBIT PARALLEL 28CDIP Product overview: 5962-8855203XA from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-5962-8855203XA can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 28CDIP Product overview: 5962-8855203XA from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-5962-8855203XA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 800-5962-8855203XA-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous Memory IC 256Kb (32K x 8) Parallel 55ns 28-CDIP

SRAM - Synchronous Memory IC 256Kb (32K x 8) Parallel 55ns 28-CDIP

Buy Now Datasheet
Memory - SRAM - 5962-8855203XA - 907580-5962-8855203XA - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 5962-8855203XA
907580-5962-8855203XA
Memory - SRAM - 5962-8855203XA 907580-5962-8855203XA
Manufacturer: Renesas Electronics America Win Source Part Number: 907580-5962-8855203X A Operating Temperature Range: -55°C ~ 125°C (TA) Features: SRAM - Synchronous Memory IC 256Kb (32K x 8) Parallel 55 ns 28-CDIP Package: 28-CDIP (0.600", 15.24mm) Package: Tube Mounting: Through Hole Family Name: 71256 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 13 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 907580-5962-8855203XA
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: SRAM - Synchronous Memory IC 256Kb (32K x 8) Parallel 55 ns 28-CDIP
Package: 28-CDIP (0.600", 15.24mm)
Package: Tube
Mounting: Through Hole
Family Name: 71256
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 13
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
IC SRAM 256KBIT PARALLEL 28CDIP

IC SRAM 256KBIT PARALLEL 28CDIP

Supplier's Site Datasheet
Memory - 5962-8855203XA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous Memory IC 256Kbit Parallel 55 ns 28-CDIP

SRAM - Synchronous Memory IC 256Kbit Parallel 55 ns 28-CDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-5962-8855203XA 800-5962-8855203XA-ND 907580-5962-8855203XA 5962-8855203XA 5962-8855203XA
Product Name Memory IC and Storage Component Memory Memory - SRAM - 5962-8855203XA Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 55 ns 55 ns 55 ns
Cycle Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - CY14B104NA-BA45XE - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family CMOS
Package Type BGA; PG-TFBGA-48
View Details
5 suppliers
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details