EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 400ns SOT-23-6
IC EEPROM 2KBIT I2C 1MHZ SOT23-6
IC EEPROM 2KBIT I2C 1MHZ SOT23-6
IC EEPROM 2KBIT I2C 1MHZ SOT23-6 Product overview: 34LC02T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-34LC02T-I/OT can be used for catalog matching and distributor lookup.
SERIAL EEPROM, 2KBIT, 1MHZ, SOT-23-6; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.2V RoHS Compliant: Yes
IC EEPROM 2KBIT I2C 1MHZ SOT23-6
EEPROM Memory IC 2Kbit I²C 1 MHz 400 ns SOT-23-6
IC EEPROM 2KBIT I2C 1MHZ SOT23-6
IC EEPROM 2KBIT I2C 1MHZ SOT23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 34LC02T-I/OTTR-ND | 774-34LC02T-I/OT | 98M5470 | 34LC02T-I/OT | 34LC02T-I/OT | 34LC02T-I/OT | 34LC02T-I/OT |
| Product Name | Memory | 1MHZ SOT23 Memory IC and Storage Component | Serial Eeprom, 2Kbit, 1Mhz, Sot-23-6; Memory Interface Type Microchip | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOT-23-6 | SOT-23 | SOT-23-6 | SOT-23-6 | |||
| Supply Voltage | 2.2V ~ 5.5V | -3.3V; 2.2 | 2.2V ~ 5.5V | 2.2V ~ 5.5V | Surface Mount | ||
| Access Time | 400 ns | 400 ns | 400 ns | 400 ns |