Renesas Electronics Corporation Memory IC and Storage Component 4RCD0232KC1ATG

Description
FCCSP 13.50X8.00X1.40 MM, 0.65MM Product overview: 4RCD0232KC1ATG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-4RCD0232KC1ATG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FCCSP 13.50X8.00X1.40 MM, 0.65MM Product overview: 4RCD0232KC1ATG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-4RCD0232KC1ATG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 736-4RCD0232KC1ATG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
736-4RCD0232KC1ATG
Memory IC and Storage Component 736-4RCD0232KC1ATG
FCCSP 13.50X8.00X1.40 MM, 0.65MM Product overview: 4RCD0232KC1ATG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-4RCD0232KC1ATG can be used for catalog matching and distributor lookup.

FCCSP 13.50X8.00X1.40 MM, 0.65MM Product overview: 4RCD0232KC1ATG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-4RCD0232KC1ATG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Controllers - 1255926-4RCD0232KC1ATG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Controllers
1255926-4RCD0232KC1ATG
Integrated Circuits (ICs) - Memory - Controllers 1255926-4RCD0232KC1ATG
Win Source Part Number: 1255926-4RCD0232KC1A TG Category: Integrated Circuits (ICs)>Memory - Controllers Package: Tray Standard Package: 170 Mounting: SMD (SMT) Controller Type: Dynamic RAM (DRAM) Voltage - Supply: 1.2V Package / Case: 253-LFBGA, FCCSP Supplier Device Package: 253-FCCSP (8x13.5) Fake Threat In the Open Market: 73 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-4RCD0232KC1ATG Base Product Number: 4RCD0232

Win Source Part Number: 1255926-4RCD0232KC1ATG
Category: Integrated Circuits (ICs)>Memory - Controllers
Package: Tray
Standard Package: 170
Mounting: SMD (SMT)
Controller Type: Dynamic RAM (DRAM)
Voltage - Supply: 1.2V
Package / Case: 253-LFBGA, FCCSP
Supplier Device Package: 253-FCCSP (8x13.5)
Fake Threat In the Open Market: 73 pct.
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 800-4RCD0232KC1ATG
Base Product Number: 4RCD0232

Buy Now Datasheet
Memory - Controllers - 4RCD0232KC1ATG - Lingto Electronic Limited
Shenzhen, China
Memory - Controllers
4RCD0232KC1ATG
Memory - Controllers 4RCD0232KC1ATG
FCCSP 13.50X8.00X1.40 MM, 0.65MM

FCCSP 13.50X8.00X1.40 MM, 0.65MM

Supplier's Site Datasheet
Controllers - 4RCD0232KC1ATG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
4RCD0232KC1ATG
Controllers 4RCD0232KC1ATG
FCCSP 13.50X8.00X1.40 MM, 0.65MM

FCCSP 13.50X8.00X1.40 MM, 0.65MM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 736-4RCD0232KC1ATG 1255926-4RCD0232KC1ATG 4RCD0232KC1ATG 4RCD0232KC1ATG
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Controllers Memory - Controllers Controllers
Memory Category DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details