Renesas Electronics Corporation Memory IC and Storage Component 5962-3829406MXA

Description
IC SRAM 64KBIT PARALLEL 28CDIP Product overview: 5962-3829406MXA from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-5962-3829406MXA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 64KBIT PARALLEL 28CDIP Product overview: 5962-3829406MXA from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-5962-3829406MXA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-5962-3829406MXA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-5962-3829406MXA
Memory IC and Storage Component 774-5962-3829406MXA
IC SRAM 64KBIT PARALLEL 28CDIP Product overview: 5962-3829406MXA from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-5962-3829406MXA can be used for catalog matching and distributor lookup.

IC SRAM 64KBIT PARALLEL 28CDIP Product overview: 5962-3829406MXA from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-5962-3829406MXA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1212333-5962-3829406MXA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1212333-5962-3829406MXA
Integrated Circuits (ICs) - Memory 1212333-5962-3829406MXA
Win Source Part Number: 1212333-5962-3829406 MXA Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 13 Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 70 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-CDIP (0.600", 15.24mm) Supplier Device Package: 28-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-5962-3829406MXA Base Product Number: 5962-3829406

Win Source Part Number: 1212333-5962-3829406MXA
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 13
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 70 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 28-CDIP (0.600", 15.24mm)
Supplier Device Package: 28-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 800-5962-3829406MXA
Base Product Number: 5962-3829406

Buy Now Datasheet
Memory - 800-5962-3829406MXA-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous Memory IC 64Kb (8K x 8) Parallel 70ns 28-CDIP

SRAM - Synchronous Memory IC 64Kb (8K x 8) Parallel 70ns 28-CDIP

Buy Now Datasheet
IC SRAM 64KBIT PARALLEL 28CDIP

IC SRAM 64KBIT PARALLEL 28CDIP

Supplier's Site Datasheet
Memory - 5962-3829406MXA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous Memory IC 64Kbit Parallel 70 ns 28-CDIP

SRAM - Synchronous Memory IC 64Kbit Parallel 70 ns 28-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
5962-3829406MXA
Integrated Circuits (ICs) - Memory - Memory 5962-3829406MXA
IC SRAM 64KBIT PARALLEL 28CDIP

IC SRAM 64KBIT PARALLEL 28CDIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-5962-3829406MXA 1212333-5962-3829406MXA 800-5962-3829406MXA-ND 5962-3829406MXA 5962-3829406MXA 5962-3829406MXA
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - JBP28L42MJ - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM
Density 512 kbits
Supply Voltage 20-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Memories - nvSRAM (non-volatile SRAM) - CY14B104NA-BA25XIT - CY14B104NA-BA25XIT - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
6 suppliers
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details