Renesas Electronics Corporation Logic - FIFOs Memory 5962-8753102TA

Description
CDIP 37.72X7.62X3.56 MM, 2.54MM
Datasheet
Description
CDIP 37.72X7.62X3.56 MM, 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 5962-8753102TA - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
5962-8753102TA
Logic - FIFOs Memory 5962-8753102TA
CDIP 37.72X7.62X3.56 MM, 2.54MM

CDIP 37.72X7.62X3.56 MM, 2.54MM

Supplier's Site Datasheet
FIFOs Memory - 5962-8753102TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
5962-8753102TA
FIFOs Memory 5962-8753102TA
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 15MHz 50ns 28-CDIP

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 15MHz 50ns 28-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 5962-8753102TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
5962-8753102TA
Integrated Circuits (ICs) - Logic - FIFOs Memory 5962-8753102TA
CDIP 37.72X7.62X3.56 MM, 2.54MM

CDIP 37.72X7.62X3.56 MM, 2.54MM

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 5962-8753102TA 5962-8753102TA 5962-8753102TA
Product Name Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 15 MHz 15 MHz
Access Time 50 ns 50 ns 50 ns
Operating Current 100 mA 100 mA 100 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 905 506 731 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details