SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 25ns 24-SOIC
IC SRAM 16KBIT PARALLEL 24SOIC
IC SRAM 16KBIT PARALLEL 24SOIC
SRAM - Asynchronous Memory IC 16Kbit Parallel 25 ns 24-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 6116SA25SOG8-ND | 6116SA25SOG8 | 6116SA25SOG8 | 6116SA25SOG8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; 24-SOIC (0.295\", 7.50mm Width) | ||
| Supply Voltage | 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V |