Renesas Electronics Corporation Memory - SRAM - 7007L20G 7007L20G

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920905-7007L20G Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 256Kb (32K x 8) Parallel 20 ns 68-PGA (29.46x29.46) Package: Tray Package: 68-BPGA Mounting: Through Hole Part Status: Obsolete Family Name: IDT7007 Categories: Integrated Circuits (ICs) Case / Package: 68-PGA (29.46x29.46) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7007L20G, IDT7007L20G-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920905-7007L20G Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 256Kb (32K x 8) Parallel 20 ns 68-PGA (29.46x29.46) Package: Tray Package: 68-BPGA Mounting: Through Hole Part Status: Obsolete Family Name: IDT7007 Categories: Integrated Circuits (ICs) Case / Package: 68-PGA (29.46x29.46) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7007L20G, IDT7007L20G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 7007L20G - 920905-7007L20G - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 7007L20G
920905-7007L20G
Memory - SRAM - 7007L20G 920905-7007L20G
Manufacturer: Renesas Electronics America Win Source Part Number: 920905-7007L20G Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 256Kb (32K x 8) Parallel 20 ns 68-PGA (29.46x29.46) Package: Tray Package: 68-BPGA Mounting: Through Hole Part Status: Obsolete Family Name: IDT7007 Categories: Integrated Circuits (ICs) Case / Package: 68-PGA (29.46x29.46) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7007L20G, IDT7007L20G-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920905-7007L20G
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 256Kb (32K x 8) Parallel 20 ns 68-PGA (29.46x29.46)
Package: Tray
Package: 68-BPGA
Mounting: Through Hole
Part Status: Obsolete
Family Name: IDT7007
Categories: Integrated Circuits (ICs)
Case / Package: 68-PGA (29.46x29.46)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7007L20G, IDT7007L20G-ND

Buy Now Datasheet
Memory IC and Storage Component - 774-7007L20G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-7007L20G
Memory IC and Storage Component 774-7007L20G
IC SRAM 256KBIT PARALLEL 68PGA Product overview: 7007L20G from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7007L20G can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 68PGA Product overview: 7007L20G from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7007L20G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7007L20G
Integrated Circuits (ICs) - Memory - Memory 7007L20G
IC SRAM 256KBIT PARALLEL 68PGA

IC SRAM 256KBIT PARALLEL 68PGA

Supplier's Site
Memory - 7007L20G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
7007L20G
Memory 7007L20G
SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 20 ns 68-PGA (29.46x29.46)

SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 20 ns 68-PGA (29.46x29.46)

Buy Now Datasheet
Memory 7007L20G
IC SRAM 256KBIT PARALLEL 68PGA

IC SRAM 256KBIT PARALLEL 68PGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 920905-7007L20G 774-7007L20G 7007L20G 7007L20G 7007L20G
Product Name Memory - SRAM - 7007L20G Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 68-PGA (29.46x29.46) Tray 68-BPGA
Access Time 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71V3556S166PFI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.5 ns
Density 4500 kbits
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details