EEPROM, SRAM Memory IC 4Kb (512 x 8) I²C 1MHz 400ns 8-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1323423-47C04-I/ST
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Technology: EEPROM, SRAM
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Access Time: 400 ns
Voltage - Supply: 4.5V ~ 5.5V
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
Memory Format: EERAM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 1ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Base Product Number: 47C04
RoHS Status: ROHS3 Compliant
IC EERAM 4KBIT I2C 1MHZ 8TSSOP Product overview: 47C04-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47C04-I/ST can be used for catalog matching and distributor lookup.
EEPROM, SRAM Memory IC 4Kbit I²C 1 MHz 400 ns 8-TSSOP
IC EERAM 4KBIT I2C 1MHZ 8TSSOP
IC EERAM 4KBIT I2C 1MHZ 8TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 47C04-I/ST-ND | 1323423-47C04-I/ST | 774-47C04-I/ST | 47C04-I/ST | 47C04-I/ST | 47C04-I/ST |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | 1MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile; SRAM Chip | EEPROM; SRAM Chip | EERAM | EERAM | Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Surface Mount | ||
| Access Time | 400 ns | 400 ns | 400 ns |