Renesas Electronics Corporation Logic - FIFOs Memory 5962-8753103TA

Description
CDIP 37.72X7.62X3.56 MM, 2.54MM
Datasheet
Description
CDIP 37.72X7.62X3.56 MM, 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 5962-8753103TA - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
5962-8753103TA
Logic - FIFOs Memory 5962-8753103TA
CDIP 37.72X7.62X3.56 MM, 2.54MM

CDIP 37.72X7.62X3.56 MM, 2.54MM

Supplier's Site Datasheet
FIFOs Memory - 5962-8753103TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
5962-8753103TA
FIFOs Memory 5962-8753103TA
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 10MHz 80ns 28-CDIP

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 10MHz 80ns 28-CDIP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 5962-8753103TA 5962-8753103TA
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 10 MHz 10 MHz
Access Time 80 ns 80 ns
Operating Current 100 mA 100 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details