IC EERAM 16KBIT I2C 1MHZ 8SOIC Product overview: 47L16T-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47L16T-E/SN can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Memory Memory
Package: Tape & Reel (TR)
Product Status: Active
Memory Type: Non-Volatile
Memory Format: EERAM
Technology: EEPROM, SRAM
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
EEPROM, SRAM Memory IC 16Kb (2K x 8) I²C 1MHz 400ns 8-SOIC
EEPROM, SRAM Memory IC 16Kbit I²C 1 MHz 400 ns 8-SOIC
IC EERAM 16KBIT I2C 1MHZ 8SOIC
IC EERAM 16KBIT I2C 1MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-47L16T-E/SN | 47L16T-E/SN-ND | 47L16T-E/SN | 47L16T-E/SN | 47L16T-E/SN | |
| Product Name | 1MHZ Memory IC and Storage Component | Integrated Circuits (ICs) Memory Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; SRAM Chip | Non-Volatile | EEPROM | EERAM | EERAM; SRAM Chip | EERAM |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Pins | 8 | |||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |