SRAM - Synchronous Memory IC 256Kb (32K x 8) Parallel 45ns 28-CDIP
SRAM - Synchronous Memory IC 256Kbit Parallel 45 ns 28-CDIP
IC SRAM 256KBIT PARALLEL 28CDIP
IC SRAM 256KBIT PARALLEL 28CDIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-5962-8866204XA-ND | 5962-8866204XA | 5962-8866204XA | 5962-8866204XA |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | "28-CDIP (0.600"", 15.24mm)" | DIP; 28-CDIP (0.600\", 15.24mm) | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Through Hole |