EEPROM, SRAM Memory IC 4Kb (512 x 8) I²C 1MHz 400ns 8-SOIC
IC EERAM 4KBIT I2C 1MHZ 8SOIC
IC EERAM 4KBIT I2C 1MHZ 8SOIC
EEPROM, SRAM Memory IC 4Kbit I²C 1 MHz 400 ns 8-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 47C04T-I/SN-ND | 47C04T-I/SN | 47C04T-I/SN | 47C04T-I/SN |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EERAM | Non-Volatile | EERAM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 4.5V ~ 5.5V | -40degC ~ 85degC (TA) | 4.5V ~ 5.5V |