Renesas Electronics Corporation Logic - FIFOs Memory 5962-8986303YA

Description
CDIP 37.72X7.62X3.56 MM, 2.54MM
Datasheet
Description
CDIP 37.72X7.62X3.56 MM, 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 5962-8986303YA - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
5962-8986303YA
Logic - FIFOs Memory 5962-8986303YA
CDIP 37.72X7.62X3.56 MM, 2.54MM

CDIP 37.72X7.62X3.56 MM, 2.54MM

Supplier's Site Datasheet
FIFOs Memory - 5962-8986303YA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
5962-8986303YA
FIFOs Memory 5962-8986303YA
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 15MHz 50ns 28-CDIP

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 15MHz 50ns 28-CDIP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 5962-8986303YA 5962-8986303YA
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 15 MHz 15 MHz
Access Time 50 ns 50 ns
Operating Current 100 mA 100 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-1026012-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers