Renesas Electronics Corporation Integrated Circuits (ICs) - Memory - Controllers 4MX0121VA13AVG8

Description
Win Source Part Number: 1255927-4MX0121VA13A VG8 Category: Integrated Circuits (ICs)>Memory - Controllers Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Controller Type: Dynamic RAM (DRAM) Voltage - Supply: 2.5V Package / Case: 48-TFBGA, FCCSPBGA Supplier Device Package: 48-FCCSP (3x8) Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-4MX0121VA13AVG8T R Base Product Number: 4MX0121 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255927-4MX0121VA13A VG8 Category: Integrated Circuits (ICs)>Memory - Controllers Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Controller Type: Dynamic RAM (DRAM) Voltage - Supply: 2.5V Package / Case: 48-TFBGA, FCCSPBGA Supplier Device Package: 48-FCCSP (3x8) Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-4MX0121VA13AVG8T R Base Product Number: 4MX0121 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Controllers - 1255927-4MX0121VA13AVG8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Controllers
1255927-4MX0121VA13AVG8
Integrated Circuits (ICs) - Memory - Controllers 1255927-4MX0121VA13AVG8
Win Source Part Number: 1255927-4MX0121VA13A VG8 Category: Integrated Circuits (ICs)>Memory - Controllers Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Controller Type: Dynamic RAM (DRAM) Voltage - Supply: 2.5V Package / Case: 48-TFBGA, FCCSPBGA Supplier Device Package: 48-FCCSP (3x8) Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-4MX0121VA13AVG8T R Base Product Number: 4MX0121 Product Status: Obsolete

Win Source Part Number: 1255927-4MX0121VA13AVG8
Category: Integrated Circuits (ICs)>Memory - Controllers
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Controller Type: Dynamic RAM (DRAM)
Voltage - Supply: 2.5V
Package / Case: 48-TFBGA, FCCSPBGA
Supplier Device Package: 48-FCCSP (3x8)
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 800-4MX0121VA13AVG8TR
Base Product Number: 4MX0121
Product Status: Obsolete

Buy Now Datasheet
Memory IC and Storage Component - 736-4MX0121VA13AVG8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
736-4MX0121VA13AVG8
Memory IC and Storage Component 736-4MX0121VA13AVG8
FCCSP 8.00X3.00X1.07 MM, 0.65MM Product overview: 4MX0121VA13AVG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-4MX0121VA13AVG8 can be used for catalog matching and distributor lookup.

FCCSP 8.00X3.00X1.07 MM, 0.65MM Product overview: 4MX0121VA13AVG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-4MX0121VA13AVG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Controllers 4MX0121VA13AVG8
FCCSP 8.00X3.00X1.07 MM, 0.65MM

FCCSP 8.00X3.00X1.07 MM, 0.65MM

Supplier's Site Datasheet
Controllers - 4MX0121VA13AVG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
4MX0121VA13AVG8
Controllers 4MX0121VA13AVG8
FCCSP 8.00X3.00X1.07 MM, 0.65MM

FCCSP 8.00X3.00X1.07 MM, 0.65MM

Buy Now Datasheet
Memory - Controllers - 4MX0121VA13AVG8 - Lingto Electronic Limited
Shenzhen, China
Memory - Controllers
4MX0121VA13AVG8
Memory - Controllers 4MX0121VA13AVG8
FCCSP 8.00X3.00X1.07 MM, 0.65MM

FCCSP 8.00X3.00X1.07 MM, 0.65MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1255927-4MX0121VA13AVG8 736-4MX0121VA13AVG8 4MX0121VA13AVG8 4MX0121VA13AVG8 4MX0121VA13AVG8
Product Name Integrated Circuits (ICs) - Memory - Controllers Memory IC and Storage Component Controllers Controllers Memory - Controllers
Supply Voltage 2.5V 2.5V 2.5V 2.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 5962-8670603XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 45 ns
Density 8 kbits
View Details
Memory - 10415FC10 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1 kbits
View Details
2 suppliers