Renesas Electronics Corporation Logic - FIFOs Memory 5962-8866905ZA

Description
LCC 11.40X13.97X1.78 MM, 1.27MM
Datasheet
Description
LCC 11.40X13.97X1.78 MM, 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 5962-8866905ZA - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
5962-8866905ZA
Logic - FIFOs Memory 5962-8866905ZA
LCC 11.40X13.97X1.78 MM, 1.27MM

LCC 11.40X13.97X1.78 MM, 1.27MM

Supplier's Site Datasheet
FIFOs Memory - 5962-8866905ZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
5962-8866905ZA
FIFOs Memory 5962-8866905ZA
Asynchronous FIFO 18K (2K x 9) Uni-Directional 25MHz 30ns 32-LCC (13.97x11.43)

Asynchronous FIFO 18K (2K x 9) Uni-Directional 25MHz 30ns 32-LCC (13.97x11.43)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 5962-8866905ZA 5962-8866905ZA
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 25 MHz 25 MHz
Access Time 30 ns 30 ns
Operating Current 150 mA 150 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 71256S85TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 85 ns
Density 256 kbits
View Details