The 7007L35G from Quarktwin Technology Ltd. is a high-speed 32K x 8 dual-ported static RAM designed for both commercial and industrial applications. It features true dual-ported memory cells, allowing simultaneous reads from the same memory location, which enhances performance in multi-access scenarios. The device operates with a maximum access time of 15ns for commercial and 20ns for industrial grades, making it suitable for applications requiring quick data retrieval. Power consumption is low, with typical active power usage at 850mW and standby power at just 1mW. The memory can be easily expanded to accommodate wider data buses of 16 bits or more by using a master/slave configuration, facilitating integration into larger systems without additional logic. The 7007L35G supports fully asynchronous operation from either port and includes on-chip port arbitration logic and semaphore signaling for efficient data management. This memory device is available in both 68-pin PLCC and 80-pin TQFP packages, and it operates within an industrial temperature range of -40°C to +85°C. The product is also offered in green options, aligning with environmental standards.
SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 35 ns 68-PGA (29.46x29.46)
IC SRAM 256KBIT PARALLEL 68PGA
IC SRAM 256KBIT PARALLEL 68PGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7007L35G | 7007L35G | 7007L35G |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 35 ns | 35 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | ||
| Density | 256 kbits | 256 kbits | 256 kbits |