Renesas Electronics Corporation Memory 5962-8855202XA

Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-CDIP
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-CDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 800-2577-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-CDIP

SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 5962-8855202XA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
5962-8855202XA
Integrated Circuits (ICs) - Memory - Memory 5962-8855202XA
IC SRAM 256KBIT PARALLEL 28CDIP

IC SRAM 256KBIT PARALLEL 28CDIP

Supplier's Site
IC SRAM 256KBIT PAR 28CERDIP

IC SRAM 256KBIT PAR 28CERDIP

Supplier's Site Datasheet
Memory - 5962-8855202XA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 28-CDIP

SRAM - Asynchronous Memory IC 256Kbit Parallel 28-CDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 800-2577-ND 5962-8855202XA 5962-8855202XA 5962-8855202XA
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-CY14B101J1-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details