The 7006L35J is a high-speed 16K x 8 dual-ported static RAM designed for asynchronous memory applications. It features true dual-ported memory cells, allowing simultaneous reads from the same memory location. The device operates with a maximum access time of 35ns for commercial applications and 20ns for industrial applications. It consumes typical power of 700mW during active operation and only 1mW in standby mode, making it suitable for low-power applications. This memory can be configured as a stand-alone 128K-bit dual-port RAM or as part of a master/slave configuration for systems requiring wider data buses. It supports full-speed, error-free operation without additional discrete logic. The device is compatible with TTL logic levels and operates from a single 5V power supply. It is available in various package types, including 68-pin PGA, quad flatpack, PLCC, and 64-pin TQFP, and is suitable for industrial temperature ranges from -40°C to +85°C. The 7006L35J also includes features such as on-chip port arbitration logic and battery backup operation for data retention at 2V.
IC SRAM 128KBIT PARALLEL 68PLCC
IC SRAM 128KBIT PARALLEL 68PLCC
SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 35 ns 68-PLCC (24.21x24.21)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7006L35J | 7006L35J | 7006L35J |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Cycle Time | 35 ns | ||
| Density | 128 kbits | 128 kbits | 128 kbits |
| Supply Voltage | Surface Mount | 4.5V ~ 5.5V |