The 7008L20JGI is a high-speed 64K x 8 dual-ported static RAM designed for both commercial and industrial applications. It features true dual-ported memory cells, allowing simultaneous reads from the same memory location. The device operates with a maximum access time of 20 ns and consumes a typical active power of 750 mW, with a low standby power of 1 mW. It supports asynchronous operation from either port and includes on-chip port arbitration logic, facilitating seamless communication between ports. The memory is available in multiple package types, including an 84-pin PLCC, and is suitable for applications requiring low power consumption and high-speed data access. The industrial temperature range for this part is -40°C to +85°C, making it suitable for a variety of environments.
SRAM - Dual Port, Asynchronous Memory IC 512Kbit Parallel 20 ns 84-PLCC (29.31x29.31)
IC SRAM 512KBIT PARALLEL 84PLCC
IC SRAM 512KBIT PARALLEL 84PLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7008L20JGI | 7008L20JGI | 7008L20JGI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |