The Microchip 34AA02/34LC02 is a 2Kbit Electrically Erasable PROM designed for a wide operating voltage range of 1.7V to 5.5V. It features a 2-wire I2C compatible serial interface and supports clock frequencies of up to 1 MHz. The device includes permanent and resettable software write-protect options for the lower half of the memory array, as well as hardware write protection for the entire array. It is organized as a single block of 256 x 8-bit memory and offers a typical page write time of 3 ms with a 16-byte page write buffer. This EEPROM operates with low power consumption, with a read current of 1 mA and a standby current of 100 nA. It is rated for more than 1 million erase/write cycles and has a data retention capability exceeding 200 years. The device is available in multiple package types, including 8-lead PDIP, SOIC, TSSOP, MSOP, TDFN, and a 6-lead SOT-23 package. It is compliant with RoHS standards and is suitable for industrial and automotive applications, with an extended temperature range of -40°C to +125°C.
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 400ns 8-TSSOP
EEPROM Memory IC 2Kbit I²C 1 MHz 400 ns 8-TSSOP
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.2V RoHS Compliant: Yes
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 34LC02-E/ST-ND | 34LC02-E/ST | 98M5462 | 34LC02-E/ST | 34LC02-E/ST |
| Product Name | Memory | Memory | Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | TSSOP | SSOP; TSSOP | |
| Supply Voltage | 2.2V ~ 5.5V | 2.2V ~ 5.5V | -40degC ~ 125degC (TA) | ||
| Access Time | 400 ns | 400 ns |