EEPROM, SRAM Memory IC 4Kb (512 x 8) I²C 1MHz 400ns 8-TSSOP
EEPROM, SRAM Memory IC 4Kbit I²C 1 MHz 400 ns 8-TSSOP
IC EERAM 4KBIT I2C 1MHZ 8TSSOP
IC EERAM 4KBIT I2C 1MHZ 8TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 47C04T-E/ST-ND | 47C04T-E/ST | 47C04T-E/ST | 47C04T-E/ST |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EERAM | EERAM | Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Surface Mount |