EEPROM, SRAM Memory IC 1Mb (128K x 8) SPI 66MHz 8-SOIJ
IC EERAM 1MBIT SPI 66MHZ 8SOIJ
EEPROM, SRAM Memory IC 1Mbit SPI 66 MHz 8-SOIJ
IC EERAM 1MBIT SPI 66MHZ 8SOIJ
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-48LM01T-I/SMTR-ND | 48LM01T-I/SM | 48LM01T-I/SM | 48LM01T-I/SM |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | Non-Volatile | EERAM | EERAM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |