SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 90ns 24-CDIP
IC SRAM 16KBIT PARALLEL 24CDIP
IC SRAM 16KBIT PARALLEL 24CDIP
SRAM - Asynchronous Memory IC 16Kbit Parallel 90 ns 24-CDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-3669-ND | 6116LA90DB | 6116LA90DB | 6116LA90DB |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | "24-CDIP (0.600"", 15.24mm)" | DIP; 24-CDIP (0.600\", 15.24mm) | ||
| Supply Voltage | 4.5V ~ 5.5V | Through Hole | 4.5V ~ 5.5V |