Renesas Electronics Corporation Logic - FIFOs Memory 5962-9317703MYA

Description
LCC 11.40X13.97X1.78 MM, 1.27MM
Datasheet
Description
LCC 11.40X13.97X1.78 MM, 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 5962-9317703MYA - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
5962-9317703MYA
Logic - FIFOs Memory 5962-9317703MYA
LCC 11.40X13.97X1.78 MM, 1.27MM

LCC 11.40X13.97X1.78 MM, 1.27MM

Supplier's Site Datasheet
FIFOs Memory - 5962-9317703MYA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
5962-9317703MYA
FIFOs Memory 5962-9317703MYA
Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (13.97x11.43)

Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (13.97x11.43)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 5962-9317703MYA 5962-9317703MYA
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 33 MHz 33 MHz
Access Time 20 ns 20 ns
Operating Current 150 mA 150 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers