Renesas Electronics Corporation Memory 7005S20PFI8

Description
SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 20ns 64-TQFP (14x14)
Request a Quote
Description
SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 20ns 64-TQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7005S20PFI8 is a high-speed 8K x 8 dual-ported static RAM designed for asynchronous memory access. It features true dual-ported memory cells, allowing simultaneous reads from the same memory location. The device operates at various speed grades, with a maximum access time of 20 ns for commercial and industrial applications. Power consumption is low, with typical active power of 750 mW and standby power of 5 mW. The memory supports cascading for wider data bus configurations and includes on-chip port arbitration logic for efficient access management. It is available in multiple package types, including a 64-pin thin quad flatpack, and is suitable for military, industrial, and commercial temperature ranges. The device also offers battery backup operation with 2V data retention capability, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The 7005S20PFI8 is a high-speed 8K x 8 dual-ported static RAM designed for asynchronous memory access. It features true dual-ported memory cells, allowing simultaneous reads from the same memory location. The device operates at various speed grades, with a maximum access time of 20 ns for commercial and industrial applications. Power consumption is low, with typical active power of 750 mW and standby power of 5 mW. The memory supports cascading for wider data bus configurations and includes on-chip port arbitration logic for efficient access management. It is available in multiple package types, including a 64-pin thin quad flatpack, and is suitable for military, industrial, and commercial temperature ranges. The device also offers battery backup operation with 2V data retention capability, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - 7005S20PFI8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 20ns 64-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 20ns 64-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 7005S20PFI8 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory
7005S20PFI8
Integrated Circuits (ICs) - Memory 7005S20PFI8
IC SRAM 64KBIT PARALLEL 64TQFP

IC SRAM 64KBIT PARALLEL 64TQFP

Supplier's Site
IC SRAM 64KBIT PARALLEL 64TQFP

IC SRAM 64KBIT PARALLEL 64TQFP

Supplier's Site Datasheet
Memory - 7005S20PFI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 20 ns 64-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 20 ns 64-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7005S20PFI8-ND 7005S20PFI8 7005S20PFI8 7005S20PFI8
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TQFP; 64-LQFP QFP; 64-LQFP QFP; 64-LQFP
Unlock Full Specs
to access all available technical data