Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
INFINEON TECHNOLOGIES AG
40060204 -- MEMORY
Infineon Technologies AG
Memory
40060204
Description
IC FLASH NOR
Lingto Electronic Limited
Quarktwin Technology Ltd.
Done
Datasheet
Description
IC FLASH NOR
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Memory
40060204
Memory
40060204
IC FLASH NOR
IC FLASH NOR
Supplier's Site
Datasheet
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
40060204
Memory
40060204
Memory IC
Memory IC
Buy Now
Technical Specifications
Lingto Electronic Limited
Quarktwin Technology Ltd.
Product Category
Memory Chips
Memory Chips
Product Number
40060204
40060204
Product Name
Memory
Memory
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Flash Memory
1882785P
Specs
Memory Category
Flash
Package Type
VFBGA
Pins
63
View Details
Texas Instruments
SMV512K32-SP 16MB Radiation-Hardened SRAM
SMV512K32HFG/EM
Specs
Memory Category
SRAM Chip
Access Time
20 ns
Density
16000 kbits
View Details
Rochester Electronics
Logic - FIFOs Memory
5962-9470401QXA
Specs
Data Rate
50 MHz
Operating Current
95 mA
View Details
Micross Components, Inc.
Memory
AS4C1259
Specs
Memory Category
DRAM; DRAM Chip
Access Time
100 to 150 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details