Renesas Electronics Corporation Connectors,Interconnects 7005L20JGI

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Memory Type: EPROM Technology: Wirewound Memory Organization: 32 Bytes Page Size Memory Interface: eMMC_5.1 Mounting Type: Fixed Package / Case: 478-BFCPGA Supplier Device Package: MT Access Time: 900 ns Memory Interface: eMMC_5.1
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Memory Type: EPROM Technology: Wirewound Memory Organization: 32 Bytes Page Size Memory Interface: eMMC_5.1 Mounting Type: Fixed Package / Case: 478-BFCPGA Supplier Device Package: MT Access Time: 900 ns Memory Interface: eMMC_5.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Memory Type: EPROM Technology: Wirewound Memory Organization: 32 Bytes Page Size Memory Interface: eMMC_5.1 Mounting Type: Fixed Package / Case: 478-BFCPGA Supplier Device Package: MT Access Time: 900 ns Memory Interface: eMMC_5.1

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Memory Type: EPROM
Technology: Wirewound
Memory Organization: 32 Bytes Page Size
Memory Interface: eMMC_5.1
Mounting Type: Fixed
Package / Case: 478-BFCPGA
Supplier Device Package: MT
Access Time: 900 ns
Memory Interface: eMMC_5.1

Buy Now Datasheet
Memory IC and Storage Component - 774-7005L20JGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-7005L20JGI
Memory IC and Storage Component 774-7005L20JGI
IC SRAM 64KBIT PARALLEL 68PLCC Product overview: 7005L20JGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7005L20JGI can be used for catalog matching and distributor lookup.

IC SRAM 64KBIT PARALLEL 68PLCC Product overview: 7005L20JGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7005L20JGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 800-3984-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 20ns 68-PLCC (24.21x24.21)

SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 20ns 68-PLCC (24.21x24.21)

Buy Now Datasheet
IC SRAM 64KBIT PARALLEL 68PLCC

IC SRAM 64KBIT PARALLEL 68PLCC

Supplier's Site Datasheet
Memory - 7005L20JGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 20 ns 68-PLCC (24.21x24.21)

SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 20 ns 68-PLCC (24.21x24.21)

Buy Now Datasheet
IC SRAM 64KBIT PARALLEL 68PLCC

IC SRAM 64KBIT PARALLEL 68PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 7005L20JGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7005L20JGI
Integrated Circuits (ICs) - Memory - Memory 7005L20JGI
IC SRAM 64KBIT PARALLEL 68PLCC

IC SRAM 64KBIT PARALLEL 68PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-7005L20JGI 800-3984-ND 7005L20JGI 7005L20JGI 7005L20JGI 7005L20JGI
Product Name Connectors,Interconnects Memory IC and Storage Component Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM - Dual Port, Asynchronous; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 900 ns 20 ns 20 ns 20 ns 20 ns
Cycle Time 20 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - 6116SA35TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details