SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 20ns 68-PLCC (24.21x24.21)
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Technology: Wirewound
Memory Interface: eMMC_5.1
Voltage - Supply: 3V
Mounting Type: Fixed
Package / Case: E2
Supplier Device Package: 529-MAPBGA (19x19)
IC SRAM 64KBIT PARALLEL 68PLCC Product overview: 7005L20JGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7005L20JGI8 can be used for catalog matching and distributor lookup.
IC SRAM 64KBIT PARALLEL 68PLCC
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 20 ns 68-PLCC (24.21x24.21)
IC SRAM 64KBIT PARALLEL 68PLCC
IC SRAM 64KBIT PARALLEL 68PLCC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7005L20JGI8-ND | 774-7005L20JGI8 | 7005L20JGI8 | 7005L20JGI8 | 7005L20JGI8 | 7005L20JGI8 | |
| Product Name | Memory | Connectors,Interconnects | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM - Dual Port, Asynchronous; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 68-LCC (J-Lead) | Tape & Reel (TR) | 68-LCC (J-Lead) | 68-LCC (J-Lead) | |||
| Supply Voltage | 4.5V ~ 5.5V | 3V | -4.5V; 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Surface Mount |