The 7007L15PF is a high-speed 32K x 8 dual-ported static RAM designed for asynchronous access, allowing simultaneous reads from the same memory location. It features a maximum access time of 15ns for commercial applications and operates at a typical power consumption of 850mW during active use, with a low standby power of 1mW. The device supports cascading to expand data bus width to 16 bits or more through a master/slave configuration, facilitating full-speed operation without additional logic. It is compatible with a single 5V power supply and is available in both 68-pin PLCC and 80-pin TQFP packages. The 7007L15PF is suitable for a range of applications, including those requiring industrial temperature ranges from -40°C to +85°C.
SRAM - Dual Port, Asynchronous Memory IC 256Kb (32K x 8) Parallel 15ns 80-TQFP (14x14)
IC SRAM 256KBIT PARALLEL 80TQFP
IC SRAM 256KBIT PARALLEL 80TQFP
SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 15 ns 80-TQFP (14x14)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7007L15PF-ND | 7007L15PF | 7007L15PF | 7007L15PF |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TQFP; 80-LQFP | QFP; 80-LQFP | ||
| Supply Voltage | 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V |