Microchip Technology, Inc. Memory 34LC02T-I/MNY

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 400ns 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 400ns 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 34LC02T-I/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 400ns 8-TDFN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 400ns 8-TDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 34LC02T-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
34LC02T-I/MNY
Integrated Circuits (ICs) - Memory - Memory 34LC02T-I/MNY
IC EEPROM 2KBIT I2C 1MHZ 8TDFN

IC EEPROM 2KBIT I2C 1MHZ 8TDFN

Supplier's Site
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 98M5469 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
98M5469
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip 98M5469
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.2V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8TDFN

IC EEPROM 2KBIT I2C 1MHZ 8TDFN

Supplier's Site Datasheet
Memory - 34LC02T-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 400 ns 8-TDFN (2x3)

EEPROM Memory IC 2Kbit I²C 1 MHz 400 ns 8-TDFN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 34LC02T-I/MNYTR-ND 34LC02T-I/MNY 98M5469 34LC02T-I/MNY 34LC02T-I/MNY
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad TDFN-EP 8-WFDFN Exposed Pad
Supply Voltage 2.2V ~ 5.5V -40degC ~ 85degC (TA) 2.2V ~ 5.5V
Data Rate 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C02YE-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Memory - 591289-004-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers