IC SRAM 16KBIT PARALLEL 24CDIP
SRAM - Asynchronous Memory IC 16Kbit Parallel 25 ns 24-CDIP
IC SRAM 16KBIT PARALLEL 24CDIP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 6116LA25TDB | 6116LA25TDB | 6116LA25TDB |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Cycle Time | 25 ns | ||
| Density | 16 kbits | 16 kbits | 16 kbits |
| Supply Voltage | Through Hole | 4.5V ~ 5.5V |