The Quarktwin Technology Ltd. Memory part number 5962-3829409MXA is a high-speed CMOS static RAM with a capacity of 64K bits organized as 8K x 8 bits. It features address access times of 20 to 25 ns for commercial and industrial grades, and up to 100 ns for military grades. The device operates from a single 5V supply and is designed for low power consumption, including a standby mode that activates when chip select signals are deactivated. The low-power version supports battery backup data retention at supply levels as low as 2V. This memory is available in multiple package types, including 28-pin CERDIP, 28-pin plastic DIP, and 300 mil SOJ. It is compliant with military standards (MIL-STD-883, Class B), making it suitable for applications requiring high reliability and performance under extreme temperature conditions ranging from -55°C to +125°C for military versions, and -40°C to +85°C for industrial versions. The inputs and outputs are TTL-compatible, facilitating integration into various systems.
SRAM - Synchronous Memory IC 64Kb (8K x 8) Parallel 55ns 28-CDIP
IC SRAM 64KBIT PARALLEL 28CDIP
IC SRAM 64KBIT PARALLEL 28CDIP
SRAM - Synchronous Memory IC 64Kbit Parallel 55 ns 28-CDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-5962-3829409MXA-ND | 5962-3829409MXA | 5962-3829409MXA | 5962-3829409MXA |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | "28-CDIP (0.600"", 15.24mm)" | DIP; 28-CDIP (0.600\", 15.24mm) | ||
| Supply Voltage | 4.5V ~ 5.5V | Through Hole | 4.5V ~ 5.5V |