Win Source Part Number: 1371563-48LM01-I/SM
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Obsolete
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIJ
Base Product Number: 48LM01
Technology: EEPROM, SRAM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
ECCN: EAR99
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: EERAM
Memory Size: 1Mbit
Memory Organization: 128K x 8
Memory Interface: SPI
Clock Frequency: 66 MHz
IC EERAM 1MBIT SPI 66MHZ 8SOIJ Product overview: 48LM01-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-48LM01-I/SM can be used for catalog matching and distributor lookup.
EEPROM, SRAM Memory IC 1Mb (128K x 8) SPI 66MHz 8-SOIJ
IC EERAM 1MBIT SPI 66MHZ 8SOIJ
SRAM, 1MBIT, -40 TO 85DEG C; Memory Size:1Mbit; SRAM Memory Configuration:1M x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:SOIJ; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC EERAM 1MBIT SPI 66MHZ 8SOIJ
EEPROM, SRAM Memory IC 1Mbit SPI 66 MHz 8-SOIJ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1371563-48LM01-I/SM | 774-48LM01-I/SM | 150-48LM01-I/SM-ND | 48LM01-I/SM | 75AC8884 | 48LM01-I/SM | 48LM01-I/SM |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | 66MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Sram, 1Mbit, -40 To 85Deg C; Memory Size Microchip | Memory | Memory |
| Memory Category | Non-Volatile | EEPROM; Non-Volatile; SRAM Chip | EEPROM | Non-Volatile | SRAM Chip | EERAM | EERAM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC | SOIC; Tube | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIJ | SOIC; 8-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | -40degC ~ 85degC (TA) | 3.6V; 2.7V ~ 3.6V |