EEPROM, SRAM Memory IC 4Kb (512 x 8) I²C 1MHz 400ns 8-PDIP
IC EERAM 4KBIT I2C 1MHZ 8DIP Product overview: 47L04-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47L04-I/P can be used for catalog matching and distributor lookup.
EEPROM, SRAM Memory IC 4Kbit I²C 1 MHz 400 ns 8-PDIP
IC EERAM 4KBIT I2C 1MHZ 8DIP
IC EERAM 4KBIT I2C 1MHZ 8DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 47L04-I/P-ND | 774-47L04-I/P | 47L04-I/P | 47L04-I/P | 47L04-I/P |
| Product Name | Memory | 1MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; SRAM Chip | EERAM | EERAM | Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | |||
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | Through Hole | ||
| Pins | 8 |