Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 5962-9167703MYA 5962-9167703MYA

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 907597-5962-9167703M YA Series: 7200 Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 72K (8K x 9) Uni-Directional 25MHz 30ns 28-CDIP Package: 28-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 7205 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 13 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 907597-5962-9167703M YA Series: 7200 Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 72K (8K x 9) Uni-Directional 25MHz 30ns 28-CDIP Package: 28-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 7205 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 13 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 5962-9167703MYA - 907597-5962-9167703MYA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 5962-9167703MYA
907597-5962-9167703MYA
Logic - Logic - FIFOs Memory - 5962-9167703MYA 907597-5962-9167703MYA
Manufacturer: Renesas Electronics America Win Source Part Number: 907597-5962-9167703M YA Series: 7200 Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 72K (8K x 9) Uni-Directional 25MHz 30ns 28-CDIP Package: 28-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 7205 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 13 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 907597-5962-9167703MYA
Series: 7200
Operating Temperature Range: -55°C ~ 125°C
Features: Asynchronous FIFO 72K (8K x 9) Uni-Directional 25MHz 30ns 28-CDIP
Package: 28-CDIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 7205
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 13
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
FIFOs Memory - 5962-9167703MYA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
5962-9167703MYA
FIFOs Memory 5962-9167703MYA
Asynchronous FIFO 72K (8K x 9) Uni-Directional 25MHz 30ns 28-CDIP

Asynchronous FIFO 72K (8K x 9) Uni-Directional 25MHz 30ns 28-CDIP

Buy Now Datasheet
Logic - FIFOs Memory - 5962-9167703MYA - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
5962-9167703MYA
Logic - FIFOs Memory 5962-9167703MYA
CDIP 37.72X7.62X3.56 MM, 2.54MM

CDIP 37.72X7.62X3.56 MM, 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 907597-5962-9167703MYA 5962-9167703MYA 5962-9167703MYA
Product Name Logic - Logic - FIFOs Memory - 5962-9167703MYA FIFOs Memory Logic - FIFOs Memory
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; 28-CDIP DIP; 28-CDIP (0.300\", 7.62mm)
Data Rate 25 MHz 25 MHz
Access Time 30 ns 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28037126 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers