EEPROM, SRAM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-SOIC
EEPROM, SRAM Memory IC 64Kbit I²C 1 MHz 550 ns 8-SOIC
IC EERAM 64KBIT I2C 1MHZ 8SOIC
IC EERAM 64KBIT I2C 1MHZ 8SOIC
EERAM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; SRAM Memory Configuration:8K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:NSOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-47L64T-I/SNTR-ND | 47L64T-I/SN | 47L64T-I/SN | 47L64T-I/SN | 82AH3735 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Eeram, 64Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EERAM | Non-Volatile | EERAM | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | NSOIC | |
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |