IC SRAM 64KBIT PARALLEL 28CDIP Product overview: 5962-8552512XA from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-5962-8552512XA can be used for catalog matching and distributor lookup.
SRAM - Synchronous Memory IC 64Kb (8K x 8) Parallel 85ns 28-CDIP
Win Source Part Number: 1013626-5962-8552512
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 13
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 85 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 28-CDIP (0.600", 15.24mm)
Supplier Device Package: 28-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 85ns
Memory Interface: Parallel
Fake Threat In the Open Market: 75 pct.
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 800-5962-8552512XA
Base Product Number: 5962-8552512
SRAM - Synchronous Memory IC 64Kbit Parallel 85 ns 28-CDIP
IC SRAM 64KBIT PARALLEL 28CDIP
IC SRAM 64KBIT PARALLEL 28CDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-5962-8552512XA | 800-5962-8552512XA-ND | 1013626-5962-8552512XA | 5962-8552512XA | 5962-8552512XA | 5962-8552512XA |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 85 ns | 85 ns | 85 ns | 85 ns | ||
| Cycle Time | 85 ns | 85 ns | 85 ns | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |