Renesas Electronics Corporation Memory - SRAM - 6116SA90TDB 6116SA90TDB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920903-6116SA90TDB Operating Temperature Range: -55°C ~ 125°C (TA) Features: SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 90 ns 24-CDIP Package: 24-CDIP (0.300", 7.62mm) Package: Tray Mounting: Through Hole Family Name: IDT6116 Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT6116SA90TDB, IDT6116SA90TDB-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920903-6116SA90TDB Operating Temperature Range: -55°C ~ 125°C (TA) Features: SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 90 ns 24-CDIP Package: 24-CDIP (0.300", 7.62mm) Package: Tray Mounting: Through Hole Family Name: IDT6116 Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT6116SA90TDB, IDT6116SA90TDB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 6116SA90TDB - 920903-6116SA90TDB - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 6116SA90TDB
920903-6116SA90TDB
Memory - SRAM - 6116SA90TDB 920903-6116SA90TDB
Manufacturer: Renesas Electronics America Win Source Part Number: 920903-6116SA90TDB Operating Temperature Range: -55°C ~ 125°C (TA) Features: SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 90 ns 24-CDIP Package: 24-CDIP (0.300", 7.62mm) Package: Tray Mounting: Through Hole Family Name: IDT6116 Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT6116SA90TDB, IDT6116SA90TDB-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920903-6116SA90TDB
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 90 ns 24-CDIP
Package: 24-CDIP (0.300", 7.62mm)
Package: Tray
Mounting: Through Hole
Family Name: IDT6116
Categories: Integrated Circuits (ICs)
Case / Package: 24-CDIP
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT6116SA90TDB, IDT6116SA90TDB-ND

Buy Now Datasheet
IC SRAM 16KBIT PARALLEL 24CDIP

IC SRAM 16KBIT PARALLEL 24CDIP

Supplier's Site Datasheet
Memory - 6116SA90TDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 16Kbit Parallel 90 ns 24-CDIP

SRAM - Asynchronous Memory IC 16Kbit Parallel 90 ns 24-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 920903-6116SA90TDB 6116SA90TDB 6116SA90TDB
Product Name Memory - SRAM - 6116SA90TDB Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-CDIP DIP; 24-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 24C01-I - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details