IC SRAM 16KBIT PARALLEL 24CDIP Product overview: 6116SA45DB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-6116SA45DB can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 45ns 24-CDIP
Manufacturer: Renesas Electronics America
Win Source Part Number: 920902-6116SA45DB
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 45 ns 24-CDIP
Package: 24-CDIP (0.600", 15.24mm)
Package: Tray
Mounting: Through Hole
Family Name: IDT6116
Categories: Integrated Circuits (ICs)
Case / Package: 24-CDIP
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT6116SA45DB, IDT6116SA45DB-ND
IC SRAM 16KBIT PARALLEL 24CDIP
SRAM - Asynchronous Memory IC 16Kbit Parallel 45 ns 24-CDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-6116SA45DB | 6116SA45DB-ND | 920902-6116SA45DB | 6116SA45DB | 6116SA45DB |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - 6116SA45DB | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 45 ns | 45 ns | 45 ns | ||
| Cycle Time | 45 ns | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |